General Cable Carol® C1203A Braid Shield Multiconductor Cable - 18 AWG 3 Conductor - Carolprene® Jacket - 300V C1203A

Description
Carol® brand C1203A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1203A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1203A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1203A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1203A Braid Shield Multiconductor Cable - 18 AWG 3 Conductor - Carolprene® Jacket - 300V - CARC1203A - Lapp Tannehill
Savage, MN, United States
Carol® C1203A Braid Shield Multiconductor Cable - 18 AWG 3 Conductor - Carolprene® Jacket - 300V
CARC1203A
Carol® C1203A Braid Shield Multiconductor Cable - 18 AWG 3 Conductor - Carolprene® Jacket - 300V CARC1203A
Carol® brand C1203A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1203A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1203A from General Cable is a high performing black Carolprene® jacketed braid shield multiconductor cable with rubber insulation. Featuring a stranded conductor construction and a 300V rating.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1203A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Carolprene® Thermoset Rubber VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2464 UL 2576 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1203A
Product Name Carol® C1203A Braid Shield Multiconductor Cable - 18 AWG 3 Conductor - Carolprene® Jacket - 300V
Cable Jacket Carolprene® Thermoset Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2464 UL 2576
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 131930-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
PFA & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation PFA
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details