TE Connectivity RF Cable Assemblies 2480671-1

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Jacket Material : FEP Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.8 MM  [.07 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .152 M  [.49 FT ] Product Type Features Cable Assembly (End A) : MMCX Plug Cable Assembly (End B) : MMCX Plug Cable Assembly Type : MMCX to MMCX Coax Cable Type : RG 178 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Jacket Material : FEP Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.8 MM  [.07 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .152 M  [.49 FT ] Product Type Features Cable Assembly (End A) : MMCX Plug Cable Assembly (End B) : MMCX Plug Cable Assembly Type : MMCX to MMCX Coax Cable Type : RG 178 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480671-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480671-1
RF Cable Assemblies 2480671-1
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Jacket Material : FEP Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Ferrule Material : Brass Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.8 MM  [.07 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .152 M  [.49 FT ] Product Type Features Cable Assembly (End A) : MMCX Plug Cable Assembly (End B) : MMCX Plug Cable Assembly Type : MMCX to MMCX Coax Cable Type : RG 178 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Brass
  • Jacket Material : FEP
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.8 MM  [.07 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .152 M  [.49 FT ]

Product Type Features


  • Cable Assembly (End A) : MMCX Plug
  • Cable Assembly (End B) : MMCX Plug
  • Cable Assembly Type : MMCX to MMCX
  • Coax Cable Type : RG 178

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2480671-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480671-1-ND
Coaxial Cables (RF) 343-2480671-1-ND
"COAX CBL MMCX TO MMCX 6"""

"COAX CBL MMCX TO MMCX 6"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2480671-1 343-2480671-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type MMCX Plug
Cable Shielding Brass
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2032439-3 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers
RF Cable Assemblies - 2441478-3 - TE Connectivity
Specs
Application RF
Product Type 1.0mm Series RF Plug
Cable Length 2 ft (6.1 dm)
View Details
2 suppliers
RF Cable Assemblies - 1-2441466-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers