TE Connectivity RF Cable Assemblies 2081376-3

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081376-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081376-3
RF Cable Assemblies 2081376-3
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Plug
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RG 174LL
Buy Now Datasheet
Coaxial Cable - 2868619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868619
Coaxial Cable 2868619
TE Connectivity 2081376-3 Coaxial Cable

TE Connectivity 2081376-3 Coaxial Cable

Supplier's Site
Coaxial Cable - 2868618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868618
Coaxial Cable 2868618
TE Connectivity 2081376-3 Coaxial Cable

TE Connectivity 2081376-3 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081376-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081376-3-ND
Coaxial Cables (RF) 343-2081376-3-ND
COAX CBL FAKRA TO FAKRA 3.3'

COAX CBL FAKRA TO FAKRA 3.3'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081376-3 2868619 343-2081376-3-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type FAKRA Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - C58LL-RPSM-2438-NM - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 7.87 ft (24 dm)
View Details
3 suppliers
Coaxial Cable - 4097143 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 4.92 ft (15 dm)
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2323767-4 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 8.2 ft (25 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
7 suppliers
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers