General Cable Shld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable C0978A.41.10

Description
SHLD FLEX CABLE, 10COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 10COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5655 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5655
Shld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5655
SHLD FLEX CABLE, 10COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5655
Product Name Shld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/625-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assembly - 6445A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details