General Cable Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C0972A.41.10

Description
SHLD FLEX CABLE, 4COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 54X4830 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
54X4830
Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 54X4830
SHLD FLEX CABLE, 4COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X4830
Product Name Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details