General Cable Shielded Communication Cable C0912A.41.10

Description
CM, CMH TYPE 1000 FT 0.416 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2493, CUL APPROVAL CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) LO-CAP POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.022 INCH JACKET THICKNESS 0.048 INCH PACKAGING TYPE REEL
Datasheet
Description
CM, CMH TYPE 1000 FT 0.416 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2493, CUL APPROVAL CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) LO-CAP POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.022 INCH JACKET THICKNESS 0.048 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0912A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0912A.41.10
Shielded Communication Cable C0912A.41.10
CM, CMH TYPE 1000 FT 0.416 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), UL 2493, CUL APPROVAL CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) LO-CAP POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL LO-CAP[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.022 INCH JACKET THICKNESS 0.048 INCH PACKAGING TYPE REEL
  • CM, CMH TYPE
  • 1000 FT
  • 0.416 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), UL 2493, CUL APPROVAL
  • CONTROL CIRCUIT, HIGH-SPEED COMPUTER, INDUSTRIAL EQUIPMENT, LOW CAPACITANCE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • LO-CAP POLYPROPYLENE INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN, BLACK PAIRED WITH BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • LO-CAP[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/32
  • INSULATION THICKNESS 0.022 INCH
  • JACKET THICKNESS 0.048 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5619 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5619
Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5619
SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C0912A.41.10 04M5619
Product Name Shielded Communication Cable Shld Multipair, 4 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details