General Cable Shielded Multiconductor Cable; Total Number Of Conductors Carol Cable/general Cable C0742.18.10

Description
SHIELDED MULTICONDUCTOR CABLE; TOTAL NUMBER OF CONDUCTORS:4; JACKET MATERIAL:POLYVINYLCH LORIDE (PVC); NO. STRANDS X STRAND SIZE:7X32; TEMPERATURE MAX:80 C; CONDUCTOR SIZE AWG:24; VOLTAGE NOM.:300V
Description
SHIELDED MULTICONDUCTOR CABLE; TOTAL NUMBER OF CONDUCTORS:4; JACKET MATERIAL:POLYVINYLCH LORIDE (PVC); NO. STRANDS X STRAND SIZE:7X32; TEMPERATURE MAX:80 C; CONDUCTOR SIZE AWG:24; VOLTAGE NOM.:300V

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable; Total Number Of Conductors Carol Cable/general Cable - 26H3196 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Total Number Of Conductors Carol Cable/general Cable
26H3196
Shielded Multiconductor Cable; Total Number Of Conductors Carol Cable/general Cable 26H3196
SHIELDED MULTICONDUCTOR CABLE; TOTAL NUMBER OF CONDUCTORS:4; JACKET MATERIAL:POLYVINYLCH LORIDE (PVC); NO. STRANDS X STRAND SIZE:7X32; TEMPERATURE MAX:80 C; CONDUCTOR SIZE AWG:24; VOLTAGE NOM.:300V

SHIELDED MULTICONDUCTOR CABLE; TOTAL NUMBER OF CONDUCTORS:4; JACKET MATERIAL:POLYVINYLCHLORIDE (PVC); NO. STRANDS X STRAND SIZE:7X32; TEMPERATURE MAX:80 C; CONDUCTOR SIZE AWG:24; VOLTAGE NOM.:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26H3196
Product Name Shielded Multiconductor Cable; Total Number Of Conductors Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details