General Cable Shld Multipr Cable 2Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable C0721-18-10

Description
SHLD MULTIPR CABLE 2PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No
Datasheet
Description
SHLD MULTIPR CABLE 2PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipr Cable 2Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable - 04F9993 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipr Cable 2Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable
04F9993
Shld Multipr Cable 2Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable 04F9993
SHLD MULTIPR CABLE 2PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No

SHLD MULTIPR CABLE 2PR 500FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F9993
Product Name Shld Multipr Cable 2Pr 500Ft 300V Gry; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details