General Cable Shld Multipair, 1 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable C0720A.41.10

Description
SHLD MULTIPAIR, 1 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 1 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 92T3339 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
92T3339
Shld Multipair, 1 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 92T3339
SHLD MULTIPAIR, 1 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92T3339
Product Name Shld Multipair, 1 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details