General Cable Control and Instrumentation Cable C0584A.41.10

Description
TRAY CABLE, PLTC, CMG TYPE 1000 FT 0.38 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH JACKET THICKN
Datasheet
Description
TRAY CABLE, PLTC, CMG TYPE 1000 FT 0.38 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH JACKET THICKN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0584A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0584A.41.10
Control and Instrumentation Cable C0584A.41.10
TRAY CABLE, PLTC, CMG TYPE 1000 FT 0.38 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH JACKET THICKN
  • TRAY CABLE, PLTC, CMG TYPE
  • 1000 FT
  • 0.38 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2-PAIR CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT
  • APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, BURGLAR ALARM
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKN
Supplier's Site Datasheet
Shld Multipair, 2 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5543 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5543
Shld Multipair, 2 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5543
SHLD MULTIPAIR, 2 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0584A.41.10 04M5543
Product Name Control and Instrumentation Cable Shld Multipair, 2 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Aluminum/Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details