General Cable Shld Multipr Cable 4Pr 1000Ft 300V Gry; Cable Shielding Carol Cable/general Cable C0552-41-10

Description
SHLD MULTIPR CABLE 4PR 1000FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No
Datasheet
Description
SHLD MULTIPR CABLE 4PR 1000FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipr Cable 4Pr 1000Ft 300V Gry; Cable Shielding Carol Cable/general Cable - 04F8542 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipr Cable 4Pr 1000Ft 300V Gry; Cable Shielding Carol Cable/general Cable
04F8542
Shld Multipr Cable 4Pr 1000Ft 300V Gry; Cable Shielding Carol Cable/general Cable 04F8542
SHLD MULTIPR CABLE 4PR 1000FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No

SHLD MULTIPR CABLE 4PR 1000FT 300V GRY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8542
Product Name Shld Multipr Cable 4Pr 1000Ft 300V Gry; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details