General Cable Shielded Communication Cable C0503.18.10

Description
2919 (UL), CMH (CSA), CL2 TYPE 500 FT 0.3 INCH OUTER DIAMETER UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 28 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
2919 (UL), CMH (CSA), CL2 TYPE 500 FT 0.3 INCH OUTER DIAMETER UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 28 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0503.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0503.18.10
Shielded Communication Cable C0503.18.10
2919 (UL), CMH (CSA), CL2 TYPE 500 FT 0.3 INCH OUTER DIAMETER UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 28 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • 2919 (UL), CMH (CSA), CL2 TYPE
  • 500 FT
  • 0.3 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL
  • 28 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C0503.18.10
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Shielding Drain Wire; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details