General Cable Control and Instrumentation Cable C0458A.41.10

Description
TRAY CABLE, CMG TYPE 1000 FT 0.288 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0147 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.042 INCH
Datasheet
Description
TRAY CABLE, CMG TYPE 1000 FT 0.288 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0147 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.042 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0458A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0458A.41.10
Control and Instrumentation Cable C0458A.41.10
TRAY CABLE, CMG TYPE 1000 FT 0.288 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0147 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.042 INCH
  • TRAY CABLE, CMG TYPE
  • 1000 FT
  • 0.288 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA, CE, NEC APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19/0.0147 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • ROHS COMPATIBLE
  • APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM
  • INSULATION THICKNESS 0.013 INCH
  • JACKET THICKNESS 0.042 INCH
Supplier's Site Datasheet
Multicore Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 04M5508 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
04M5508
Multicore Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 04M5508
MULTICORE CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

MULTICORE CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0458A.41.10 04M5508
Product Name Control and Instrumentation Cable Multicore Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Aluminum/Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Stability Cables - SP-7N-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Encoder cable - NEBM-M12G8-E-10-S1G9-V3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details