The Multicore Cable, 3 Conductor, 20 AWG, 1000 Ft, 300V is designed for various applications including computer interconnections, data transmission, and control circuits. It features a construction of fully annealed stranded tinned copper conductors and premium-grade color-coded PVC insulation. The cable is shielded with 100% Flexfoil aluminum/polyester, providing superior shielding effectiveness with a 25% overlap for enhanced efficiency. The jacket is made of gray PVC, suitable for a temperature range of -20°C to +105°C. This cable complies with AWM Style 2464 and CSA Type AWM, ensuring it meets industry standards for safety and performance. It is RoHS compliant and designed to pass rigorous flame tests, making it suitable for a variety of environments.
MULTICORE CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 27T6314 |
| Product Name | Multicore Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable |
| Standards / Certifications | RoHS |