General Cable Control and Instrumentation Cable C0439A.41.10

Description
TRAY CABLE, PLTC TYPE 1000 FT 1000 LENGTH IN FT 0.288 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0147 STRANDS STRANDING GRAY JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet
Description
TRAY CABLE, PLTC TYPE 1000 FT 1000 LENGTH IN FT 0.288 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0147 STRANDS STRANDING GRAY JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0439A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0439A.41.10
Control and Instrumentation Cable C0439A.41.10
TRAY CABLE, PLTC TYPE 1000 FT 1000 LENGTH IN FT 0.288 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0147 STRANDS STRANDING GRAY JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
  • TRAY CABLE, PLTC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.288 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19/0.0147 STRANDS STRANDING
  • GRAY JACKET COLOR
  • NON SHIELDED SHIELDING TYPE
  • CAROL[R] BRAND
  • APPLICATION CASH REGISTER, IRRIGATION SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5489 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5489
Unshld Flex Cable, 2Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5489
UNSHLD FLEX CABLE, 2COND, 14AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 14AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0439A.41.10 04M5489
Product Name Control and Instrumentation Cable Unshld Flex Cable, 2Cond, 14Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details