General Cable Fiber Optic Cable BG0021ZNR1.6

Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.063 INCH X 0.136 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.063 INCH X 0.136 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BG0021ZNR1.6 - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BG0021ZNR1.6
Fiber Optic Cable BG0021ZNR1.6
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.063 INCH X 0.136 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
  • 850 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • CSA, ETL APPROVAL
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • DUPLEX STYLE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.063 INCH X 0.136 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4 JACKET RATING
  • 2 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BG0021ZNR1.6
Product Name Fiber Optic Cable
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 3.45 mm (0.1360 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details