AQ0084H1N-DWB -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
AQ0084H1N-DWB
Description
BLACK OUTER SHEATH COLOR
LOOSE TUBE, GEL FILLED CABLE TYPE
SINGLE MODE FIBER TYPE
8 FIBER(S)
NEXTGEN[R] BRAND
DRY WATER BLOCK CABLE CORE
Description
BLACK OUTER SHEATH COLOR
LOOSE TUBE, GEL FILLED CABLE TYPE
SINGLE MODE FIBER TYPE
8 FIBER(S)
NEXTGEN[R] BRAND
DRY WATER BLOCK CABLE CORE
Suppliers
BLACK OUTER SHEATH COLOR
LOOSE TUBE, GEL FILLED CABLE TYPE
SINGLE MODE FIBER TYPE
8 FIBER(S)
NEXTGEN[R] BRAND
DRY WATER BLOCK CABLE CORE
- BLACK OUTER SHEATH COLOR
- LOOSE TUBE, GEL FILLED CABLE TYPE
- SINGLE MODE FIBER TYPE
- 8 FIBER(S)
- NEXTGEN[R] BRAND
- DRY WATER BLOCK CABLE CORE
Supplier's Site
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AQ0084H1N-DWB |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
1
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
Multimode
Core Size
100 µm (3.94 mils)
Wavelength
850 to 1300 nm (8500 to 13000 Å)
View Details