General Cable Fiber Optic Cable AP0361PNU-ILP

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.75 INCH CONDUCTOR DIAMETER PLENUM STEEL ARMOR MATERIAL OFCP/FT-6 JACKET RATING 36 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.75 INCH CONDUCTOR DIAMETER PLENUM STEEL ARMOR MATERIAL OFCP/FT-6 JACKET RATING 36 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0361PNU-ILP - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0361PNU-ILP
Fiber Optic Cable AP0361PNU-ILP
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE SINGLE MODE FIBER TYPE 0.75 INCH CONDUCTOR DIAMETER PLENUM STEEL ARMOR MATERIAL OFCP/FT-6 JACKET RATING 36 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • CSA, ETL APPROVAL
  • HARSH PREMISES ENVIRONMENT APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • SINGLE MODE FIBER TYPE
  • 0.75 INCH CONDUCTOR DIAMETER
  • PLENUM STEEL ARMOR MATERIAL
  • OFCP/FT-6 JACKET RATING
  • 36 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0361PNU-ILP
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details