General Cable Fiber Optic Cable AP0121ANU-ILPA

Description
YELLOW OUTER SHEATH COLOR WATER-SWELLABLE ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL SINGLE MODE FIBER TYPE 0.47 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
Datasheet
Description
YELLOW OUTER SHEATH COLOR WATER-SWELLABLE ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL SINGLE MODE FIBER TYPE 0.47 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0121ANU-ILPA - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0121ANU-ILPA
Fiber Optic Cable AP0121ANU-ILPA
YELLOW OUTER SHEATH COLOR WATER-SWELLABLE ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL SINGLE MODE FIBER TYPE 0.47 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
  • YELLOW OUTER SHEATH COLOR
  • WATER-SWELLABLE ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • 900 MICROMETER, TIGHT BUFFER CABLE TYPE
  • ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
  • VOICE/DATA COMMUNICATION/INDOOR/OUTDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.47 INCH CONDUCTOR DIAMETER
  • ALUMINUM ARMOR MATERIAL
  • OFCP/FT6 JACKET RATING
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • AP MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0121ANU-ILPA
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2368267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM4
Operating Temperature 60 C (140 F)
View Details