General Cable Fiber Optic Cable AP0011SNR1.6

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.063 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.063 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0011SNR1.6 - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0011SNR1.6
Fiber Optic Cable AP0011SNR1.6
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE CSA, ETL APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.063 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • CSA, ETL APPROVAL
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • SIMPLEX STYLE
  • PVC JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.063 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4 JACKET RATING
  • 1 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0011SNR1.6
Product Name Fiber Optic Cable
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details