General Cable Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 5 Conductor - 600V - Black - 98187 98187

Description
This Carol Brand 2 guage, 5 conductor type SOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a Non-UL portable cord. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 98187 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.390 NOMINAL OD (MM) : 35.31 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.055 INSULATION THICKNESS (MM) : 1.40 AMPERAGE (AMPS) : 64 TEMPERATURE : -40°C to +90°C SERIES : Carolprene® WEIGHT LBS/MFT : 1684
Description
This Carol Brand 2 guage, 5 conductor type SOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a Non-UL portable cord. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 98187 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.390 NOMINAL OD (MM) : 35.31 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.055 INSULATION THICKNESS (MM) : 1.40 AMPERAGE (AMPS) : 64 TEMPERATURE : -40°C to +90°C SERIES : Carolprene® WEIGHT LBS/MFT : 1684

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 5 Conductor - 600V - Black - 98187 - KLTSOOW-2/5-0 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 5 Conductor - 600V - Black - 98187
KLTSOOW-2/5-0
Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 5 Conductor - 600V - Black - 98187 KLTSOOW-2/5-0
This Carol Brand 2 guage, 5 conductor type SOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a Non-UL portable cord. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 98187 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.390 NOMINAL OD (MM) : 35.31 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.055 INSULATION THICKNESS (MM) : 1.40 AMPERAGE (AMPS) : 64 TEMPERATURE : -40°C to +90°C SERIES : Carolprene® WEIGHT LBS/MFT : 1684

This Carol Brand 2 guage, 5 conductor type SOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a Non-UL portable cord.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 98187 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.390 NOMINAL OD (MM) : 35.31 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.055 INSULATION THICKNESS (MM) : 1.40 AMPERAGE (AMPS) : 64 TEMPERATURE : -40°C to +90°C SERIES : Carolprene® WEIGHT LBS/MFT : 1684

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-2/5-0
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 2 AWG 5 Conductor - 600V - Black - 98187
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Number of Conductors 5 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 2024842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details