General Cable Portable Cord 86963.XX.10

Description
STOW TYPE 0.395 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL 26/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE
Datasheet
Description
STOW TYPE 0.395 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL 26/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86963.XX.10 - General Cable
Highland Heights, KY, USA
Portable Cord
86963.XX.10
Portable Cord 86963.XX.10
STOW TYPE 0.395 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL 26/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE
  • STOW TYPE
  • 0.395 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA, MSHA APPROVAL
  • PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT PVC JACKET MATERIAL
  • 26/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 13 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86963.XX.10
Product Name Portable Cord
Cord Color GRAY
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577233 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Power Interconnect Assembly; Connector Type A Corcom Te Connectivity - 23B4258 - Newark, An Avnet Company
Specs
Rated Current 6 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers