General Cable Portable Cord 86674.52.05

Description
STO TYPE 3000 FT 3000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
STO TYPE 3000 FT 3000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86674.52.05 - General Cable
Highland Heights, KY, USA
Portable Cord
86674.52.05
Portable Cord 86674.52.05
STO TYPE 3000 FT 3000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
  • STO TYPE
  • 3000 FT
  • 3000 LENGTH IN FT
  • 0.425 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, MSHA APPROVAL
  • PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 10 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86674.52.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark
Number of Conductors 4
Cord Length 36000 inch (914400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white - 6051.2131 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 816652-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers