General Cable Portable Cord 86023.45.01

Description
SJT TYPE 4000 FT 4000 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL PORTABLE TOOL, MOTOR, PORTABLE LIGHT, LAMP APPLICATION 300 V VOLTAGE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SJT TYPE 4000 FT 4000 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL PORTABLE TOOL, MOTOR, PORTABLE LIGHT, LAMP APPLICATION 300 V VOLTAGE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86023.45.01 - General Cable
Highland Heights, KY, USA
Portable Cord
86023.45.01
Portable Cord 86023.45.01
SJT TYPE 4000 FT 4000 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL PORTABLE TOOL, MOTOR, PORTABLE LIGHT, LAMP APPLICATION 300 V VOLTAGE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
  • SJT TYPE
  • 4000 FT
  • 4000 LENGTH IN FT
  • 0.335 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • PORTABLE TOOL, MOTOR, PORTABLE LIGHT, LAMP APPLICATION
  • 300 V VOLTAGE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 13 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86023.45.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black - 6009.1214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 816477-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers