General Cable Shielded Communication Cable 7131790

Description
CMP TYPE 1000 FT 0.295 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL, UL 444, ETL APPROVAL ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 23 AWG CONDUCTOR SIZE BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL RED JACKET COLOR ALUMINUM FOIL SHIELDING TYPE SOLID TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE GENSPEED[R] BRAND ROHS COMPLIANT PACKAGING TYPE SPOOL
Datasheet
Description
CMP TYPE 1000 FT 0.295 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL, UL 444, ETL APPROVAL ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 23 AWG CONDUCTOR SIZE BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL RED JACKET COLOR ALUMINUM FOIL SHIELDING TYPE SOLID TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE GENSPEED[R] BRAND ROHS COMPLIANT PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 7131790 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
7131790
Shielded Communication Cable 7131790
CMP TYPE 1000 FT 0.295 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL, UL 444, ETL APPROVAL ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 23 AWG CONDUCTOR SIZE BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL RED JACKET COLOR ALUMINUM FOIL SHIELDING TYPE SOLID TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE GENSPEED[R] BRAND ROHS COMPLIANT PACKAGING TYPE SPOOL
  • CMP TYPE
  • 1000 FT
  • 0.295 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, UL 444, ETL APPROVAL
  • ATM, BROADBAND AND BASEBAND ANALOG VIDEO, CDDI, DIGITAL VIDEO, TOKEN RING APPLICATION
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • FOAMED FLUOROPOLYMER INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • BLUE PAIRED WITH WHITE, ORANGE PAIRED WITH WHITE, GREEN PAIRED WITH WHITE, BROWN PAIRED WITH WHITE COLOR CODE
  • LOW SMOKE FLAME RETARDANT PVC JACKET MATERIAL
  • RED JACKET COLOR
  • ALUMINUM FOIL SHIELDING TYPE
  • SOLID TINNED COPPER DRAIN WIRE MATERIAL
  • 24 AWG DRAIN WIRE SIZE
  • GENSPEED[R] BRAND
  • ROHS COMPLIANT
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number 7131790
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Foamed Fluoropolymer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-Plated Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details