General Cable Portable Cord 25212.41.01

Description
HPN TYPE 1000 FT 0.155 INCH X 0.3 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMMERCIAL, HOME USE, INDUSTRIAL, PORTABLE HEATER, PAINT REMOVER, SOLDERING IRON, TOASTER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 65/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/HEAT RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
HPN TYPE 1000 FT 0.155 INCH X 0.3 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMMERCIAL, HOME USE, INDUSTRIAL, PORTABLE HEATER, PAINT REMOVER, SOLDERING IRON, TOASTER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 65/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/HEAT RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 25212.41.01 - General Cable
Highland Heights, KY, USA
Portable Cord
25212.41.01
Portable Cord 25212.41.01
HPN TYPE 1000 FT 0.155 INCH X 0.3 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMMERCIAL, HOME USE, INDUSTRIAL, PORTABLE HEATER, PAINT REMOVER, SOLDERING IRON, TOASTER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) CAROLPRENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 65/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/HEAT RESISTANT CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH
  • HPN TYPE
  • 1000 FT
  • 0.155 INCH X 0.3 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMMERCIAL, HOME USE, INDUSTRIAL, PORTABLE HEATER, PAINT REMOVER, SOLDERING IRON, TOASTER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • CAROLPRENE INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OIL/HEAT RESISTANT
  • CURRENT RATING 15 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 25212.41.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702212 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
2 suppliers
Sensor & Actuator Cables - 2384616 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 398002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details