General Cable Carolprene® Jacketed Type SOOW Portable Cord - 4 AWG 4 Conductor - 600V - Black - 16084 16084

Description
This Carol Brand 4 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16084 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.260 NOMINAL OD (MM) : 32.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 60 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 1145
Description
This Carol Brand 4 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16084 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.260 NOMINAL OD (MM) : 32.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 60 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 1145

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 4 AWG 4 Conductor - 600V - Black - 16084 - KLTSOOW-4/4-0 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 4 AWG 4 Conductor - 600V - Black - 16084
KLTSOOW-4/4-0
Carolprene® Jacketed Type SOOW Portable Cord - 4 AWG 4 Conductor - 600V - Black - 16084 KLTSOOW-4/4-0
This Carol Brand 4 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16084 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.260 NOMINAL OD (MM) : 32.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 60 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 1145

This Carol Brand 4 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16084 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.260 NOMINAL OD (MM) : 32.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 60 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 1145

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-4/4-0
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 4 AWG 4 Conductor - 600V - Black - 16084
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-1986381-1 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349450 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0900 mm2
View Details