General Cable Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 4 Conductor - 600V - Black - 16074 16074

Description
This Carol Brand 6 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16074 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.080 NOMINAL OD (MM) : 27.43 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 45 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 830
Description
This Carol Brand 6 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16074 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.080 NOMINAL OD (MM) : 27.43 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 45 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 830

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 4 Conductor - 600V - Black - 16074 - KLTSOOW-6/4-0 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 4 Conductor - 600V - Black - 16074
KLTSOOW-6/4-0
Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 4 Conductor - 600V - Black - 16074 KLTSOOW-6/4-0
This Carol Brand 6 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16074 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.080 NOMINAL OD (MM) : 27.43 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 45 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 830

This Carol Brand 6 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16074 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 1.080 NOMINAL OD (MM) : 27.43 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 45 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 830

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-6/4-0
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 6 AWG 4 Conductor - 600V - Black - 16074
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
FEP Multiconductor Cable - CZ 1325-3 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
Bus Cables for Industrial Communication, S IBS 618 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with rough surface
Cable Insulation 0,25 mm²: PE, 2YI1 acc. to EN 50290-2-23 + VDE 0819-103 1,00 mm²: TPE
Cable Conductor 0,25 mm²: bare copper strands with reference to VDE 0812 1,00 mm²: bare copper strands acc. to IEC 60228, VDE 0295, class 6
View Details