General Cable Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 4 Conductor - 600V - Black - 16064 16064

Description
This Carol Brand 8 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.945 NOMINAL OD (MM) : 24.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 35 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 580
Description
This Carol Brand 8 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.945 NOMINAL OD (MM) : 24.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 35 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 580

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 4 Conductor - 600V - Black - 16064 - KLTSOOW-8/4-0UL - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 4 Conductor - 600V - Black - 16064
KLTSOOW-8/4-0UL
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 4 Conductor - 600V - Black - 16064 KLTSOOW-8/4-0UL
This Carol Brand 8 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.945 NOMINAL OD (MM) : 24.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 35 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 580

This Carol Brand 8 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.945 NOMINAL OD (MM) : 24.00 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 35 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 580

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-8/4-0UL
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 4 Conductor - 600V - Black - 16064
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Power Cable - 0177953001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details