General Cable Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 3 Conductor - 600V - Black - 16063 16063

Description
This Carol Brand 8 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16063 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.84 NOMINAL OD (MM) : 21.33 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 40 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 450
Description
This Carol Brand 8 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16063 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.84 NOMINAL OD (MM) : 21.33 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 40 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 450

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 3 Conductor - 600V - Black - 16063 - KLTSOOW-8/3-0 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 3 Conductor - 600V - Black - 16063
KLTSOOW-8/3-0
Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 3 Conductor - 600V - Black - 16063 KLTSOOW-8/3-0
This Carol Brand 8 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16063 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.84 NOMINAL OD (MM) : 21.33 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 40 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 450

This Carol Brand 8 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 16063 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.84 NOMINAL OD (MM) : 21.33 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.06 INSULATION THICKNESS (MM) : 1.52 AMPERAGE (AMPS) : 40 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 450

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSOOW-8/3-0
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 8 AWG 3 Conductor - 600V - Black - 16063
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534029 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.5600 mm2
View Details