General Cable General Cable 148723-91AW Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Pink 148723-91AW

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148723-91AW Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148723-91AW Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Cable 148723-91AW Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Pink - WX14-12 - Waytek, Inc.
Chanhassen, MN, United States
General Cable 148723-91AW Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Pink
WX14-12
General Cable 148723-91AW Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Pink WX14-12
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 1500', 3500' Drums available. Call 1-800-328-2724 for details! General Cable 148723-91AW Automotive Cross-Link Wire Category: Automotive Cross-Link Wire Manufacturer: General Cable Use automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Single conductor, stranded, bare copper Temperature Rating: -60°F (-51°C) to 257°F (125°C) Approximate Weight: 20 lbs. per 1000' Typical Stranding: 19/27 Nominal O.D.: 0.138" (3.58 mm)

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 1500', 3500'

Drums available. Call 1-800-328-2724 for details!

  • General Cable 148723-91AW Automotive Cross-Link Wire
  • Category: Automotive Cross-Link Wire
  • Manufacturer: General Cable
  • Use automotive cross-link wire in high-temperature areas such as engine compartments
  • Insulated with chemically cross-linked polyethylene automotive wire
  • Smooth surface finish
  • Resistant to moisture, grease, oil, gasoline, and most acids and solvents
  • Superior abrasion resistance
  • Single conductor, stranded, bare copper
  • Temperature Rating: -60°F (-51°C) to 257°F (125°C)
  • Approximate Weight: 20 lbs. per 1000'
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.138" (3.58 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WX14-12
Product Name General Cable 148723-91AW Automotive Cross-Link Wire, SXL Standard Wall, 14 Ga., Pink
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1061 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 10126974-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details