General Cable Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 2 Conductor - 300V - Black - 01312 1312

Description
This Carol Brand 16 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01312 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.31 NOMINAL OD (MM) : 7.87 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 56
Description
This Carol Brand 16 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01312 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.31 NOMINAL OD (MM) : 7.87 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 56

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 2 Conductor - 300V - Black - 01312 - KLTSJOOW-16/2-0-1 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 2 Conductor - 300V - Black - 01312
KLTSJOOW-16/2-0-1
Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 2 Conductor - 300V - Black - 01312 KLTSJOOW-16/2-0-1
This Carol Brand 16 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01312 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.31 NOMINAL OD (MM) : 7.87 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 56

This Carol Brand 16 guage, 2 conductor type SJOOW Portable Cordage has high flexibility, excellent abrasion and weather resistance, and is best suited for smaller motors, portable tools and appliance applications. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 01312 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 300V NOMINAL OD (IN) : 0.31 NOMINAL OD (MM) : 7.87 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 56

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSJOOW-16/2-0-1
Product Name Carolprene® Jacketed Type SJOOW Portable Cord - 16 AWG 2 Conductor - 300V - Black - 01312
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details