General Cable Portable Cord 13003.15.01

Description
SVO TYPE 250 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
Datasheet
Description
SVO TYPE 250 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 13003.15.01 - General Cable
Highland Heights, KY, USA
Portable Cord
13003.15.01
Portable Cord 13003.15.01
SVO TYPE 250 FT 0.235 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.015 INCH
  • SVO TYPE
  • 250 FT
  • 0.235 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2 APPROVAL
  • LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.015 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 13003.15.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860345 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers