General Cable Portable Cord 09610.XX.01

Description
SOOW TYPE 0.65 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 5 AMPERE
Datasheet
Description
SOOW TYPE 0.65 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 5 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09610.XX.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09610.XX.01
Portable Cord 09610.XX.01
SOOW TYPE 0.65 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 5 AMPERE
  • SOOW TYPE
  • 0.65 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 5 AMPERE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09610.XX.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 10
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2765325 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 41.34 inch (1050 mm)
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details