General Cable Portable Cord 09608.43.01

Description
SOOW TYPE 2000 FT 2000 LENGTH IN FT 0.575 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 7 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 2000 FT 2000 LENGTH IN FT 0.575 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 7 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09608.43.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09608.43.01
Portable Cord 09608.43.01
SOOW TYPE 2000 FT 2000 LENGTH IN FT 0.575 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE, GREEN, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 7 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 2000 FT
  • 2000 LENGTH IN FT
  • 0.575 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE, GREEN, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 7 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09608.43.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 8
Cord Length 24000 inch (609600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-185 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 820153-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details