SCHURTER Inc VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black 3-101-185

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with IEC C17 inlet, V-Lock interlocking system, and Swiss plug, rated for 10 A at 250 VAC, 50 Hz, with a 2.0 m H05VV-F2G1 cable, black housing, and operation temperature range of -25 °C to 70 °C. Protection class II with IP20 front-side enclosure. Complies with IEC 60320-1, IEC 61140, IEC/UL 62368-1, and RoHS 2011/65/EU. Mating inlet is shuttered.

Datasheet Summary
Powered by GS/AI

Power cord with IEC C17 inlet, V-Lock interlocking system, and Swiss plug, rated for 10 A at 250 VAC, 50 Hz, with a 2.0 m H05VV-F2G1 cable, black housing, and operation temperature range of -25 °C to 70 °C. Protection class II with IP20 front-side enclosure. Complies with IEC 60320-1, IEC 61140, IEC/UL 62368-1, and RoHS 2011/65/EU. Mating inlet is shuttered.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-185 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black
3-101-185
VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black 3-101-185
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-101-185
Product Name VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.2 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2027 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 47.24 inch (1200 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C13, VCTF 3x1.25, black - 6051.2031 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 01M5450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details