General Cable Portable Cord 09416.52.01

Description
SOOW TYPE 3000 FT 3000 LENGTH IN FT 1.03 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 7.5 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 3000 FT 3000 LENGTH IN FT 1.03 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 7.5 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 09416.52.01 - General Cable
Highland Heights, KY, USA
Portable Cord
09416.52.01
Portable Cord 09416.52.01
SOOW TYPE 3000 FT 3000 LENGTH IN FT 1.03 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WATER RESISTANT VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 7.5 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 3000 FT
  • 3000 LENGTH IN FT
  • 1.03 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CONTROL CIRCUIT, TOOL, HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 16 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 7.5 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 09416.52.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 16
Cord Length 36000 inch (914400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black - 6009.5195 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material

black

View Details
3 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384532 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers