General Cable Extension Cord Nema5-15P/r, 50Ft 15A Org; Connector Type A Carol Cable/general Cable 06853-63-04

Description
EXTENSION CORD NEMA5-15P/R, 50FT 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Body Material:PVC RoHS Compliant: No
Datasheet
Description
EXTENSION CORD NEMA5-15P/R, 50FT 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Body Material:PVC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Nema5-15P/r, 50Ft 15A Org; Connector Type A Carol Cable/general Cable - 50F1410 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r, 50Ft 15A Org; Connector Type A Carol Cable/general Cable
50F1410
Extension Cord Nema5-15P/r, 50Ft 15A Org; Connector Type A Carol Cable/general Cable 50F1410
EXTENSION CORD NEMA5-15P/R, 50FT 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Body Material:PVC RoHS Compliant: No

EXTENSION CORD NEMA5-15P/R, 50FT 15A ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Body Material:PVC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50F1410
Product Name Extension Cord Nema5-15P/r, 50Ft 15A Org; Connector Type A Carol Cable/general Cable
Cord Length 591 inch (15000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 8920482 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details