General Cable Extension Cord 06610.63.01

Description
BLACK COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL FLOOR POLISHER, SANDER, INDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, CPE, 60 DEG C CORD TYPE PRO FLEX[R] BRAND
Datasheet
Description
BLACK COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL FLOOR POLISHER, SANDER, INDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, CPE, 60 DEG C CORD TYPE PRO FLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 06610.63.01 - General Cable
Highland Heights, KY, USA
Extension Cord
06610.63.01
Extension Cord 06610.63.01
BLACK COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL FLOOR POLISHER, SANDER, INDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, CPE, 60 DEG C CORD TYPE PRO FLEX[R] BRAND
  • BLACK COLOR
  • 10 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • FLOOR POLISHER, SANDER, INDOOR APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJ, CPE, 60 DEG C CORD TYPE
  • PRO FLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 06610.63.01
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823848-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details