General Cable Extension Cord 06425.63.06

Description
GREEN COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
Datasheet
Description
GREEN COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 06425.63.06 - General Cable
Highland Heights, KY, USA
Extension Cord
06425.63.06
Extension Cord 06425.63.06
GREEN COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJOW, CPE, -40 TO 90 DEG C CORD TYPE FROGHIDE[R], ULTRA FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/W ATER RESISTANT
  • GREEN COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJOW, CPE, -40 TO 90 DEG C CORD TYPE
  • FROGHIDE[R], ULTRA FLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE CHEMICAL/OIL/OZONE/WATER RESISTANT
Supplier's Site Datasheet
Power Cord, Nema 5-15P/15R, 25Ft, 15A; Connector Type A Carol Cable/general Cable - 97H3263 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/15R, 25Ft, 15A; Connector Type A Carol Cable/general Cable
97H3263
Power Cord, Nema 5-15P/15R, 25Ft, 15A; Connector Type A Carol Cable/general Cable 97H3263
POWER CORD, NEMA 5-15P/15R, 25FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:-; Cable Length - Imperial:25ftRoHS Compliant: Yes

POWER CORD, NEMA 5-15P/15R, 25FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:-; Cable Length - Imperial:25ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 06425.63.06 97H3263
Product Name Extension Cord Power Cord, Nema 5-15P/15R, 25Ft, 15A; Connector Type A Carol Cable/general Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384570 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details