General Cable Power Supply/Appliance Cord 06014.60.04

Description
ORANGE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL WORKSHOP, TOOL BENCH USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, 60 DEG C CORD TYPE
Datasheet
Description
ORANGE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL WORKSHOP, TOOL BENCH USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 06014.60.04 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
06014.60.04
Power Supply/Appliance Cord 06014.60.04
ORANGE COLOR 10 FT NEMA 5-15 CONFIGURATION UL APPROVAL WORKSHOP, TOOL BENCH USE APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, 60 DEG C CORD TYPE
  • ORANGE COLOR
  • 10 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • WORKSHOP, TOOL BENCH USE APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJT, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 06014.60.04
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cn Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7266 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Sensor & Actuator Cables - 2384499 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details