General Cable Extension Cord 05654.63.10

Description
GRAY COLOR 4 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (3) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet
Description
GRAY COLOR 4 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (3) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 05654.63.10 - General Cable
Highland Heights, KY, USA
Extension Cord
05654.63.10
Extension Cord 05654.63.10
GRAY COLOR 4 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 300 V VOLTAGE RATING 30 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (3) 10 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
  • GRAY COLOR
  • 4 FT
  • NEMA 10-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 300 V VOLTAGE RATING
  • 30 AMPERE AT 250 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • (3) 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 05654.63.10
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-362 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 819170-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 13A Power Cord - 86240320 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details