General Cable Extension Cord 05606.63.10

Description
GRAY COLOR 6 FT NEMA 10-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet
Description
GRAY COLOR 6 FT NEMA 10-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 05606.63.10 - General Cable
Highland Heights, KY, USA
Extension Cord
05606.63.10
Extension Cord 05606.63.10
GRAY COLOR 6 FT NEMA 10-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
  • GRAY COLOR
  • 6 FT
  • NEMA 10-50P CONFIGURATION
  • UL APPROVAL
  • RANGE APPLICATION
  • 300 V VOLTAGE RATING
  • 50 AMPERE AT 250 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SRDT, PVC, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 05606.63.10
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823426-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 3.93 inch (99.82 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers