General Cable Extension Cord 05604.63.10

Description
GRAY COLOR 4 FT NEMA 10-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet
Description
GRAY COLOR 4 FT NEMA 10-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 05604.63.10 - General Cable
Highland Heights, KY, USA
Extension Cord
05604.63.10
Extension Cord 05604.63.10
GRAY COLOR 4 FT NEMA 10-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
  • GRAY COLOR
  • 4 FT
  • NEMA 10-50P CONFIGURATION
  • UL APPROVAL
  • RANGE APPLICATION
  • 300 V VOLTAGE RATING
  • 50 AMPERE AT 250 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SRDT, PVC, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 05604.63.10
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches - 312126-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
International 3x1.50mm°� Gray H05VV-F Cable - 86065230 - Interpower
Specs
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860473 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 19.69 inch (500 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details