General Cable Thermostat Wire 05482.R8.02

Description
CL2 TYPE 500 FT 0.126 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet
Description
CL2 TYPE 500 FT 0.126 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 05482.R8.02 - General Cable
Highland Heights, KY, USA
Thermostat Wire
05482.R8.02
Thermostat Wire 05482.R8.02
CL2 TYPE 500 FT 0.126 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION INSULATION
  • CL2 TYPE
  • 500 FT
  • 0.126 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • WHITE, RED COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION THERMOSTAT CONTROL, HEATING AND AIR CONDITIONING INSTALLATION, TOUCH-PLATE SYSTEM, BURGLAR ALARM, INTERCOM SYSTEM, DOOR BELL, ANNUNCIATOR AND BELL SYSTEM, REMOTE CONTROL UNIT, SIGNAL SYSTEM, LOW-VOLTAGE INSTALLATION
  • INSULATION
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number 05482.R8.02
Product Name Thermostat Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
400Hz Cable for Fixed Installation, GP 400 Sy - PUR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Insulation SABIX® insulation
Cable Conductor bare copper strands, fine wires acc. to IEC 60228 class 5
View Details