General Cable Extension Cord 03686.61.05

Description
YELLOW COLOR 100 FT NEMA 5-15 CONFIGURATION UL APPROVAL HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
Datasheet
Description
YELLOW COLOR 100 FT NEMA 5-15 CONFIGURATION UL APPROVAL HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03686.61.05 - General Cable
Highland Heights, KY, USA
Extension Cord
03686.61.05
Extension Cord 03686.61.05
YELLOW COLOR 100 FT NEMA 5-15 CONFIGURATION UL APPROVAL HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
  • YELLOW COLOR
  • 100 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • HEAVY CONSTRUCTION EQUIPMENT, AIR COMPRESSOR, CIRCULAR SAW, GENERATOR APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03686.61.05
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384504 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers