General Cable Extension Cord 03655.63.07

Description
BLUE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet
Description
BLUE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03655.63.07 - General Cable
Highland Heights, KY, USA
Extension Cord
03655.63.07
Extension Cord 03655.63.07
BLUE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
  • BLUE COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • FOR HARSH WEATHER CONDITIONS
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03655.63.07
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711439 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
International 3x2.50mm² Harmonized Cable - 86020340 - Interpower
Specs
Cord Color Yellow
Approvals EN 50525
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details