General Cable Extension Cord 03398.61.05

Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Datasheet
Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03398.61.05 - General Cable
Highland Heights, KY, USA
Extension Cord
03398.61.05
Extension Cord 03398.61.05
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
  • YELLOW COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • LIFETIME PLUS[R], SUPER FLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03398.61.05
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, India, V-Lock cord retaining, 2.0 m, Connector IEC C13, IS 694, black - 3-101-514 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2550606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers