General Cable Extension Cord 03391.63.05

Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Datasheet
Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03391.63.05 - General Cable
Highland Heights, KY, USA
Extension Cord
03391.63.05
Extension Cord 03391.63.05
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
  • YELLOW COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • LIFETIME PLUS[R], SUPER FLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Supplier's Site Datasheet
Extension Cord Nema5-15P/r, 50Ft 15A Yellow; Connector Type A Carol Cable/general Cable - 97F7534 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r, 50Ft 15A Yellow; Connector Type A Carol Cable/general Cable
97F7534
Extension Cord Nema5-15P/r, 50Ft 15A Yellow; Connector Type A Carol Cable/general Cable 97F7534
EXTENSION CORD NEMA5-15P/R, 50FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:15.24m RoHS Compliant: No

EXTENSION CORD NEMA5-15P/R, 50FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:15.24m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 03391.63.05 97F7534
Product Name Extension Cord Extension Cord Nema5-15P/r, 50Ft 15A Yellow; Connector Type A Carol Cable/general Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823937-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 70.8 inch (1798 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers