General Cable Portable Cord 02770.46.01

Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 4 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 4 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02770.46.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02770.46.01
Portable Cord 02770.46.01
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 4 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 600 V VOLTAGE RATING
  • 4 CONDUCTOR(S)
  • 18 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02770.46.01
Product Name Portable Cord
Cord Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter - 57AK7275 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
Rated Voltage 250 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 813839-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 144 inch (3660 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details